onsemi 30mA 25V SOT-23 MOSFET Transistor SMMBFJ309LT1G

Description
N-Ch JFET RF Transistor, SOT-23, 30mA, 25V Product overview: SMMBFJ309LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA, 25V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30mA, 25V, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SMMBFJ309LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch JFET RF Transistor, SOT-23, 30mA, 25V Product overview: SMMBFJ309LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA, 25V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30mA, 25V, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SMMBFJ309LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30mA 25V SOT-23 MOSFET Transistor
285-SMMBFJ309LT1G
30mA 25V SOT-23 MOSFET Transistor 285-SMMBFJ309LT1G
N-Ch JFET RF Transistor, SOT-23, 30mA, 25V Product overview: SMMBFJ309LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA, 25V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30mA, 25V, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SMMBFJ309LT1G can be used for catalog matching and distributor lookup.

N-Ch JFET RF Transistor, SOT-23, 30mA, 25V Product overview: SMMBFJ309LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA, 25V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30mA, 25V, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SMMBFJ309LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - SMMBFJ309LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
SMMBFJ309LT1GOSCT-ND
RF FETs, MOSFETs SMMBFJ309LT1GOSCT-ND
RF Mosfet N-Channel JFET SOT-23-3 (TO-236)

RF Mosfet N-Channel JFET SOT-23-3 (TO-236)

Buy Now Datasheet
RF FETs, MOSFETs - SMMBFJ309LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
SMMBFJ309LT1GOSTR-ND
RF FETs, MOSFETs SMMBFJ309LT1GOSTR-ND
RF Mosfet N-Channel JFET SOT-23-3 (TO-236)

RF Mosfet N-Channel JFET SOT-23-3 (TO-236)

Buy Now Datasheet
RF FETs, MOSFETs - SMMBFJ309LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
SMMBFJ309LT1GOSDKR-ND
RF FETs, MOSFETs SMMBFJ309LT1GOSDKR-ND
RF Mosfet N-Channel JFET SOT-23-3 (TO-236)

RF Mosfet N-Channel JFET SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278447-SMMBFJ309LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278447-SMMBFJ309LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278447-SMMBFJ309LT1G
Win Source Part Number: 1278447-SMMBFJ309LT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Voltage - Rated: 25 V Transistor Type: N-Channel JFET Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: SMMBFJ309LT1GOSCT,SM MBFJ309LT1GOSDKR,SMM BFJ309LT1GOSTR,SMMBF J309LT1G Base Product Number: SMMBFJ309

Win Source Part Number: 1278447-SMMBFJ309LT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Voltage - Rated: 25 V
Transistor Type: N-Channel JFET
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: SMMBFJ309LT1GOSCT,SMMBFJ309LT1GOSDKR,SMMBFJ309LT1GOSTR,SMMBFJ309LT1G
Base Product Number: SMMBFJ309

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SMMBFJ309LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SMMBFJ309LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SMMBFJ309LT1G
RF MOSFET JFET 25V SOT23-3

RF MOSFET JFET 25V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 285-SMMBFJ309LT1G SMMBFJ309LT1GOSCT-ND 1278447-SMMBFJ309LT1G SMMBFJ309LT1G
Product Name 30mA 25V SOT-23 MOSFET Transistor RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL024N - 1149818-AUIRFL024N - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details