JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)
JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)
JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)
Win Source Part Number: 1277322-SMMBFJ177LT1
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: P-Channel
Power - Max: 225 mW
Voltage - Breakdown (V(BR)GSS): 30 V
Current - Drain (Idss) @ Vds (Vgs=0): 1.5 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id: 800 mV @ 10 nA
Resistance - RDS(On): 300 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Input Capacitance (Ciss) (Max) @ Vds: 11pF @ 10V (VGS)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: SMMBFJ177LT1GOSTR,SM
Base Product Number: SMMBFJ177
Trans JFET P-CH Automotive 3-Pin SOT-23 T/R Product overview: SMMBFJ177LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SMMBFJ177LT1G can be used for catalog matching and distributor lookup.
JFET P-CH 30V SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Transistors |
| Product Number | SMMBFJ177LT1GOSTR-ND | 1277322-SMMBFJ177LT1G | 288-SMMBFJ177LT1G | SMMBFJ177LT1G | SMMBFJ177LT1G |
| Product Name | JFETs | Discrete Semiconductor Products - Transistors - JFETs | Automotive SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - JFETs | JFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Transistor Grade / Operating Range | Automotive | ||||
| PD | 225 milliwatts |