onsemi JFETs SMMBFJ175LT1G

Description
JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 488-SMMBFJ175LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - 488-SMMBFJ175LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
JFET P-CH 30V SOT23-3

JFET P-CH 30V SOT23-3

Buy Now Datasheet
JFETs - 488-SMMBFJ175LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET P-CH 30V SOT23-3

JFET P-CH 30V SOT23-3

Buy Now Datasheet
Singapore, Singapore
P-Channel 30 V Bipolar Transistor
288-SMMBFJ175LT1G
P-Channel 30 V Bipolar Transistor 288-SMMBFJ175LT1G
P-Channel JFET Transistor, 30 V, 3000-REEL Product overview: SMMBFJ175LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, 30 V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SMMBFJ175LT1G can be used for catalog matching and distributor lookup.

P-Channel JFET Transistor, 30 V, 3000-REEL Product overview: SMMBFJ175LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, 30 V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SMMBFJ175LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 1277321-SMMBFJ175LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
1277321-SMMBFJ175LT1G
Discrete Semiconductor Products - Transistors - JFETs 1277321-SMMBFJ175LT1G
Win Source Part Number: 1277321-SMMBFJ175LT1 G Category: Discrete Semiconductor Products>Transistors - JFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: P-Channel Power - Max: 225 mW Voltage - Breakdown (V(BR)GSS): 30 V Current - Drain (Idss) @ Vds (Vgs=0): 7 mA @ 15 V Voltage - Cutoff (VGS off) @ Id: 3 V @ 10 nA Resistance - RDS(On): 125 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Input Capacitance (Ciss) (Max) @ Vds: 11pF @ 10V (VGS) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: SMMBFJ175

Win Source Part Number: 1277321-SMMBFJ175LT1G
Category: Discrete Semiconductor Products>Transistors - JFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: P-Channel
Power - Max: 225 mW
Voltage - Breakdown (V(BR)GSS): 30 V
Current - Drain (Idss) @ Vds (Vgs=0): 7 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id: 3 V @ 10 nA
Resistance - RDS(On): 125 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Input Capacitance (Ciss) (Max) @ Vds: 11pF @ 10V (VGS)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: SMMBFJ175

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - SMMBFJ175LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
SMMBFJ175LT1G
Discrete Semiconductor Products - Transistors - JFETs SMMBFJ175LT1G
JFET P-CH 30V SOT23-3

JFET P-CH 30V SOT23-3

Supplier's Site
TRANS JFET P-CH 30V SOT23

TRANS JFET P-CH 30V SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Transistors
Product Number 488-SMMBFJ175LT1GTR-ND 288-SMMBFJ175LT1G 1277321-SMMBFJ175LT1G SMMBFJ175LT1G SMMBFJ175LT1G
Product Name JFETs P-Channel 30 V Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs Discrete Semiconductor Products - Transistors - JFETs JFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 125 Ohms SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-40W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
Bipolar Transistors - 6697534P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
Bipolar Transistor Arrays - BC847SE6433BTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers