onsemi Single Diodes SMMBD914LT3G

Description
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SMMBD914LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMBD914LT3GOSTR-ND
Single Diodes SMMBD914LT3GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SMMBD914LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMBD914LT3GOSCT-ND
Single Diodes SMMBD914LT3GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SMMBD914LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SMMBD914LT3G - Rochester Electronics
Newburyport, MA, United States
Switching Diode, High Speed, 100 V

Switching Diode, High Speed, 100 V

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SMMBD914LT3G - 934389-SMMBD914LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMMBD914LT3G
934389-SMMBD914LT3G
Diodes, Rectifiers - Single - SMMBD914LT3G 934389-SMMBD914LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 934389-SMMBD914LT3G Features: Diode Standard 100 V 200mA (DC) Surface Mount SOT-23-3 (TO-236) Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SMMBD914 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SMMBD914LT3GOSDKR, SMMBD914LT3GOSTR, SMMBD914LT3GOSCT, SMMBD914LT3G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 934389-SMMBD914LT3G
Features: Diode Standard 100 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMMBD914
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SMMBD914LT3GOSDKR, SMMBD914LT3GOSTR, SMMBD914LT3GOSCT, SMMBD914LT3G-ND

Buy Now Datasheet
Singapore, Singapore
100 V SOT-23 Diode and Rectifier
280-SMMBD914LT3G
100 V SOT-23 Diode and Rectifier 280-SMMBD914LT3G
Switching Diode, High Speed, 100 V, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SMMBD914LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMBD914LT3G can be used for catalog matching and distributor lookup.

Switching Diode, High Speed, 100 V, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SMMBD914LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMBD914LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SMMBD914LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SMMBD914LT3G
Single Diodes SMMBD914LT3G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMMBD914LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMMBD914LT3G
Discrete Semiconductor Products - Diodes - Rectifiers SMMBD914LT3G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Rectifiers Diodes Rectifiers
Product Number SMMBD914LT3GOSTR-ND SMMBD914LT3G 934389-SMMBD914LT3G 280-SMMBD914LT3G SMMBD914LT3G SMMBD914LT3G
Product Name Single Diodes Diodes, Rectifiers - Single - SMMBD914LT3G 100 V SOT-23 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Applications Switching
RoHS Compliant RoHS RoHS
Diode Type Diode Standard 100 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Package Tape and Reel
Unlock Full Specs
to access all available technical data