The Diode AEC-Q101, part number 02AC3895, is a dual switching diode housed in a SOT-23 package. It is rated for a maximum repetitive reverse voltage of 100V and a forward current of 200mA. The device features a peak forward surge current capability of 500mA. It has a maximum forward voltage drop of 1.1V at 100mA and a reverse recovery time of 4ns, making it suitable for high-speed switching applications. The diode is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environmental conditions.
Manufacturer: ON Semiconductor
Win Source Part Number: 934387-SMMBD7000LT3G
Features: Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMMBD7000
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SMMBD7000LT3GOSTR, SMMBD7000LT3GOSCT, SMMBD7000LT3G-ND, SMMBD7000LT3GOSDKR
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
100 V Switching Diode, Dual, Series, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SMMBD7000LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SMMBD7000LT3G can be used for catalog matching and distributor lookup.
DIODE, AEC-Q101, 0.2A, 100V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes
DIODE ARRAY GP 100V 200MA SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers |
| Product Number | 934387-SMMBD7000LT3G | SMMBD7000LT3GOSCT-ND | 286-SMMBD7000LT3G | 02AC3895 | SMMBD7000LT3G |
| Product Name | Diodes, Rectifiers - Arrays - SMMBD7000LT3G | Diode Arrays | Dual 100 V SOT-23 Diode and Rectifier | Diode, Aec-Q101, 0.2A, 100V, Sot-23; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | ||||
| Package | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SC-59; SOT23 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.2000 amps |