onsemi Diodes, Rectifiers - Arrays - SMMBD2837LT1G SMMBD2837LT1G

Description
35 V Dual Common Cathode Switching Diode
Request a Quote Datasheet
Description
35 V Dual Common Cathode Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMMBD2837LT1G - Rochester Electronics
Newburyport, MA, United States
35 V Dual Common Cathode Switching Diode

35 V Dual Common Cathode Switching Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SMMBD2837LT1G - 934385-SMMBD2837LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SMMBD2837LT1G
934385-SMMBD2837LT1G
Diodes, Rectifiers - Arrays - SMMBD2837LT1G 934385-SMMBD2837LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 934385-SMMBD2837LT1G Features: Diode Array 1 Pair Common Cathode Standard 30 V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SMMBD2837 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 934385-SMMBD2837LT1G
Features: Diode Array 1 Pair Common Cathode Standard 30 V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMMBD2837
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Diode Arrays - 488-SMMBD2837LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 30V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 30V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual 35 V SOT-23 Diode and Rectifier
286-SMMBD2837LT1G
Dual 35 V SOT-23 Diode and Rectifier 286-SMMBD2837LT1G
35 V Dual Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SMMBD2837LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 35 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SMMBD2837LT1G can be used for catalog matching and distributor lookup.

35 V Dual Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SMMBD2837LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 35 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SMMBD2837LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMMBD2837LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMMBD2837LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SMMBD2837LT1G
DIODE ARRAY GP 30V 150MA SOT23-3

DIODE ARRAY GP 30V 150MA SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number SMMBD2837LT1G 934385-SMMBD2837LT1G 488-SMMBD2837LT1GTR-ND 286-SMMBD2837LT1G SMMBD2837LT1G
Product Name Diodes, Rectifiers - Arrays - SMMBD2837LT1G Diode Arrays Dual 35 V SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS
Diode Type Diode Array 1 Pair Common Cathode Standard 30 V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23
Arrangement Common Catode
Unlock Full Specs
to access all available technical data