The 1283008-SMMBD2835LT1
Win Source Part Number: 1283008-SMMBD2835LT1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 35 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: ONSONSSMMBD2835LT1G,
Base Product Number: SMMBD2835
Rectifier Diode, 1 Phase, 2 Element, 0.05A, 35V V(RRM), Silicon, TO-236AB
35 V Dual Common Anode Switching Diode, 3000-REEL Product overview: SMMBD2835LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 35 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SMMBD2835LT1G can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 35V 100MA SOT23-3
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1283008-SMMBD2835LT1G | SMMBD2835LT1G | 286-SMMBD2835LT1G | SMMBD2835LT1G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Dual 35 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||
| VF | 1.2 volts | 1.2 volts | ||
| VR | 35 volts | |||
| IR | 0.1000 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |