onsemi OEM Parts - OEM Parts ( S ) - SMF54AT1G SMF54AT1G

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966469-SMF54AT1G Length: 2.9 mm Height: 1 mm Power Rating: 200 W Width: 1.8 mm Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Voltage Rating (DC): 54 V Breakdown Voltage: 63.1 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966469-SMF54AT1G Length: 2.9 mm Height: 1 mm Power Rating: 200 W Width: 1.8 mm Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Voltage Rating (DC): 54 V Breakdown Voltage: 63.1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMF54AT1G - 966469-SMF54AT1G - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMF54AT1G
966469-SMF54AT1G
OEM Parts - OEM Parts ( S ) - SMF54AT1G 966469-SMF54AT1G
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966469-SMF54AT1G Length: 2.9 mm Height: 1 mm Power Rating: 200 W Width: 1.8 mm Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Voltage Rating (DC): 54 V Breakdown Voltage: 63.1 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966469-SMF54AT1G
Length: 2.9 mm
Height: 1 mm
Power Rating: 200 W
Width: 1.8 mm
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Voltage Rating (DC): 54 V
Breakdown Voltage: 63.1 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 966469-SMF54AT1G
Product Name OEM Parts - OEM Parts ( S ) - SMF54AT1G
Unlock Full Specs
to access all available technical data