Manufacturer: ON Semiconductor
Win Source Part Number: 1251808-SMF5.0AT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Automotive, Communications & Networking, Industrial
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123FL
5V Unidirectional TVS Diode, 200W Peak Pulse Power, 6.4V Breakdown Product overview: SMF5.0AT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 200W, 6.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 200W, 6.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF5.0AT1 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.2VC SOD123FL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1251808-SMF5.0AT1 | SMF5.0AT1OSTR-ND | 144-SMF5.0AT1 | SMF5.0AT1 |
| Product Name | TVS - TVS - Diodes - SMF5.0AT1 | TVS Diodes | 5V 200W 6.4V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-123; SOD-123F | Tape and Reel | SOD-123; SOD-123FL | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | |
| VC | 9.2 volts | 9.2 volts |