onsemi 43V 200W 2.9A TVS Protection Diode SMF43AT1G

Description
43V Unidirectional TVS Diode, 200W, 2.9A Surge Product overview: SMF43AT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 200W, 2.9A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 200W, 2.9A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF43AT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
43V Unidirectional TVS Diode, 200W, 2.9A Surge Product overview: SMF43AT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 200W, 2.9A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 200W, 2.9A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF43AT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43V 200W 2.9A TVS Protection Diode - 144-SMF43AT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 200W 2.9A TVS Protection Diode
144-SMF43AT1G
43V 200W 2.9A TVS Protection Diode 144-SMF43AT1G
43V Unidirectional TVS Diode, 200W, 2.9A Surge Product overview: SMF43AT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 200W, 2.9A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 200W, 2.9A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF43AT1G can be used for catalog matching and distributor lookup.

43V Unidirectional TVS Diode, 200W, 2.9A Surge Product overview: SMF43AT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 200W, 2.9A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 200W, 2.9A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF43AT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298738-SMF43AT1G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298738-SMF43AT1G
Circuit Protection - TVS - Diodes 1298738-SMF43AT1G
Win Source Part Number: 1298738-SMF43AT1G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 43V Voltage - Breakdown (Min): 47.8V Voltage - Clamping (Max) @ Ipp: 69.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.9A Package / Case: SOD-123F Supplier Device Package: SOD-123FL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-SMF43AT1G-ONTR, SMF43AT1GOS,ONSONSSM F43AT1G,2156-SMF43AT 1G Base Product Number: SMF Product Status: Obsolete

Win Source Part Number: 1298738-SMF43AT1G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 47.8V
Voltage - Clamping (Max) @ Ipp: 69.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.9A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SMF43AT1G-ONTR,SMF43AT1GOS,ONSONSSMF43AT1G,2156-SMF43AT1G
Base Product Number: SMF
Product Status: Obsolete

Buy Now Datasheet
TVS Diodes - SMF43AT1GOS-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF43AT1GOS-ND
TVS Diodes SMF43AT1GOS-ND
69.4V Clamp 2.9A Ipp Tvs Diode Surface Mount SOD-123FL

69.4V Clamp 2.9A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF43AT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF43AT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF43AT1G
TVS DIODE 43VWM 69.4VC SOD123FL

TVS DIODE 43VWM 69.4VC SOD123FL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF43AT1G 1298738-SMF43AT1G SMF43AT1GOS-ND SMF43AT1G
Product Name 43V 200W 2.9A TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data