onsemi TVS - TVS - Diodes - SMF120AT1 SMF120AT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1098260-SMF120AT1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 120V Minimum Breakdown Voltage: 133V Max Clamping Voltage: 193V Peak Pulse Current(Ippm): 900mA Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1098260-SMF120AT1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 120V Minimum Breakdown Voltage: 133V Max Clamping Voltage: 193V Peak Pulse Current(Ippm): 900mA Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMF120AT1 - 1098260-SMF120AT1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF120AT1
1098260-SMF120AT1
TVS - TVS - Diodes - SMF120AT1 1098260-SMF120AT1
Manufacturer: ON Semiconductor Win Source Part Number: 1098260-SMF120AT1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 120V Minimum Breakdown Voltage: 133V Max Clamping Voltage: 193V Peak Pulse Current(Ippm): 900mA Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1098260-SMF120AT1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 120V
Minimum Breakdown Voltage: 133V
Max Clamping Voltage: 193V
Peak Pulse Current(Ippm): 900mA
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-SMF120AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF120AT1
TVS Protection Diode 144-SMF120AT1
TVS DIODE 120VWM 193VC SOD123FL Product overview: SMF120AT1 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF120AT1 can be used for catalog matching and distributor lookup.

TVS DIODE 120VWM 193VC SOD123FL Product overview: SMF120AT1 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF120AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1098260-SMF120AT1 144-SMF120AT1
Product Name TVS - TVS - Diodes - SMF120AT1 TVS Protection Diode
Package SOD-123; SOD-123FL Reel - TR
VWM 120 volts 120 volts
IPPM 0.9000 amps 0.9000 amps
VC 193 volts
Unlock Full Specs
to access all available technical data