onsemi TVS Protection Diode SMF110AT1

Description
TVS DIODE 110VWM 177VC SOD123FL Product overview: SMF110AT1 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF110AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 110VWM 177VC SOD123FL Product overview: SMF110AT1 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF110AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMF110AT1 - ERSAELECTRONICS PTE. LTD.
Singapore
TVS Protection Diode
144-SMF110AT1
TVS Protection Diode 144-SMF110AT1
TVS DIODE 110VWM 177VC SOD123FL Product overview: SMF110AT1 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF110AT1 can be used for catalog matching and distributor lookup.

TVS DIODE 110VWM 177VC SOD123FL Product overview: SMF110AT1 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF110AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF110AT1 - 1098256-SMF110AT1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF110AT1
1098256-SMF110AT1
TVS - TVS - Diodes - SMF110AT1 1098256-SMF110AT1
Manufacturer: ON Semiconductor Win Source Part Number: 1098256-SMF110AT1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 110V Minimum Breakdown Voltage: 122V Max Clamping Voltage: 177V Peak Pulse Current(Ippm): 1A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1098256-SMF110AT1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 110V
Minimum Breakdown Voltage: 122V
Max Clamping Voltage: 177V
Peak Pulse Current(Ippm): 1A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF110AT1 1098256-SMF110AT1
Product Name TVS Protection Diode TVS - TVS - Diodes - SMF110AT1
Configuration Single
Package Reel - TR SOD-123; SOD-123FL
VWM 110 volts 110 volts
IPPM 1 amps 1 amps
Unlock Full Specs
to access all available technical data