Win Source Part Number: 1298766-SMDA24CDR2G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 55V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 50pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SMDA24CDR2G,SMDA24CD
Base Product Number: SMDA
Product Status: Obsolete
4-Ch Bidirectional TVS Diode, 24V, 55V Clamp, 50pF, SOIC Product overview: SMDA24CDR2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 55V, 50pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 55V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA24CDR2G can be used for catalog matching and distributor lookup.
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 24VWM 55VC 8-SOIC
TVS DIODE 24VWM 55VC 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298766-SMDA24CDR2G | 144-SMDA24CDR2G | SMDA24CDR2GOSTR-ND | SMDA24CDR2G | SMDA24CDR2G |
| Product Name | Circuit Protection - TVS - Diodes | 24V 55V 50pF SOIC TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 8-SOIC (0.154", 3.90mm Width) | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC | 8-SOIC (0.154", 3.90mm Width) |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | 300 watts |
| VC | 55 volts | 55 volts | 55 volts | 55 volts | |
| VBR | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | |
| CT | 50 pF |