TVS DIODE 15VWM 30VC 8SOIC
TVS DIODE 15VWM 30VC 8SOIC
Win Source Part Number: 1298768-SMDA15CDR2G
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-SMDA15CDR2GTR,SM
Base Product Number: SMDA
Bidirectional TVS Diode, 24V Clamp, 300W, 4-Ch, SOIC Product overview: SMDA15CDR2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 300W, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15CDR2G can be used for catalog matching and distributor lookup.
TVS DIODE 15V 30V 8SOIC
TVS DIODE, 300W, 15V, BIDIR, SOIC-8; Product Range:SMDA05C Series; TVS Polarity:Bidirection
TVS DIODE, 300W, 15V, BIDIR, SOIC; Product Range:SMDA05C Series; TVS Polarity:Bidirection
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SMDA15CDR2GTR-ND | 1298768-SMDA15CDR2G | 144-SMDA15CDR2G | SMDA15CDR2G | SMDA15CDR2G | 42AC1844 | 46AC1898 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 24V 300W SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 300W, 15V, Bidir, Soic-8; Product Range Onsemi | Tvs Diode, 300W, 15V, Bidir, Soic; Product Range Onsemi |
| Configuration | Single | Single | |||||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | |||
| VC | 30 volts | 30 volts | 30 volts | 30 volts | |||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts | 16.7 volts | 16.7 to ? volts |