onsemi TVS Diodes SMDA12CDR2G

Description
24V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet
Description
24V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMDA12CDR2G-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDA12CDR2G-ND
TVS Diodes SMDA12CDR2G-ND
24V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

24V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
12V 300W SOIC TVS Protection Diode
144-SMDA12CDR2G
12V 300W SOIC TVS Protection Diode 144-SMDA12CDR2G
4 Ch Bidirectional TVS Diode, 12V, 300W, SOIC-8 Product overview: SMDA12CDR2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 300W, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA12CDR2G can be used for catalog matching and distributor lookup.

4 Ch Bidirectional TVS Diode, 12V, 300W, SOIC-8 Product overview: SMDA12CDR2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 300W, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA12CDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298770-SMDA12CDR2G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298770-SMDA12CDR2G
Circuit Protection - TVS - Diodes 1298770-SMDA12CDR2G
Win Source Part Number: 1298770-SMDA12CDR2G Category: Circuit Protection>TVS - Diodes Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 75 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-SMDA12CDR2G-488

Win Source Part Number: 1298770-SMDA12CDR2G
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 75 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-SMDA12CDR2G-488

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDA12CDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDA12CDR2G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDA12CDR2G
TVS DIODE 12VWM 24VC 8-SOIC

TVS DIODE 12VWM 24VC 8-SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDA12CDR2G-ND 144-SMDA12CDR2G 1298770-SMDA12CDR2G SMDA12CDR2G
Product Name TVS Diodes 12V 300W SOIC TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel 8-SOIC
Peak Pulse Power 300 watts 300 watts 300 watts
VC 24 volts 24 volts
Unlock Full Specs
to access all available technical data