onsemi 5V 11V 300W SOIC TVS Protection Diode SMDA05CDR2G

Description
4-Ch Bidirectional TVS Diode, 5V Working, 11V Clamp, 300W, SOIC Product overview: SMDA05CDR2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 11V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 11V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05CDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Bidirectional TVS Diode, 5V Working, 11V Clamp, 300W, SOIC Product overview: SMDA05CDR2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 11V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 11V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05CDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 11V 300W SOIC TVS Protection Diode
144-SMDA05CDR2G
5V 11V 300W SOIC TVS Protection Diode 144-SMDA05CDR2G
4-Ch Bidirectional TVS Diode, 5V Working, 11V Clamp, 300W, SOIC Product overview: SMDA05CDR2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 11V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 11V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05CDR2G can be used for catalog matching and distributor lookup.

4-Ch Bidirectional TVS Diode, 5V Working, 11V Clamp, 300W, SOIC Product overview: SMDA05CDR2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 11V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 11V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05CDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SMDA05CDR2G - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 300W, 5V V(RWM), Bidirectional, 4 Element, Silicon

Trans Voltage Suppressor Diode, 300W, 5V V(RWM), Bidirectional, 4 Element, Silicon

Supplier's Site Datasheet
TVS - TVS - Diodes - SMDA05CDR2G - 896035-SMDA05CDR2G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMDA05CDR2G
896035-SMDA05CDR2G
TVS - TVS - Diodes - SMDA05CDR2G 896035-SMDA05CDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 896035-SMDA05CDR2G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SMDA05 Categories: Circuit Protection Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMDA05CDR2GOSCT, SMDA05CDR2G-ND, SMDA05CDR2GOSTR, SMDA05CDR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 896035-SMDA05CDR2G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMDA05
Categories: Circuit Protection
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMDA05CDR2GOSCT, SMDA05CDR2G-ND, SMDA05CDR2GOSTR, SMDA05CDR2GOSDKR

Buy Now Datasheet
TVS Diodes - SMDA05CDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - SMDA05CDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - SMDA05CDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS DIODE 5V 11V 8SOIC - 598-SMDA05CDR2G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V 11V 8SOIC
598-SMDA05CDR2G
TVS DIODE 5V 11V 8SOIC 598-SMDA05CDR2G
TVS DIODE 5V 11V 8SOIC

TVS DIODE 5V 11V 8SOIC

Supplier's Site
Transient Voltage Suppressor, Tvs, Smda05C Series, Bidirectional, 5 V, Soic, 8, 6 V Rohs Compliant Onsemi - 58T2238 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Smda05C Series, Bidirectional, 5 V, Soic, 8, 6 V Rohs Compliant Onsemi
58T2238
Transient Voltage Suppressor, Tvs, Smda05C Series, Bidirectional, 5 V, Soic, 8, 6 V Rohs Compliant Onsemi 58T2238
Transient Voltage Suppressor, TVS, SMDA05C Series, Bidirectional, 5 V, SOIC, 8, 6 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, SMDA05C Series, Bidirectional, 5 V, SOIC, 8, 6 V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDA05CDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDA05CDR2G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDA05CDR2G
TVS DIODE 5VWM 11VC 8-SOIC

TVS DIODE 5VWM 11VC 8-SOIC

Supplier's Site
TVS Diodes - SMDA05CDR2G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMDA05CDR2G
TVS Diodes SMDA05CDR2G
TVS DIODE 5VWM 11VC 8-SOIC

TVS DIODE 5VWM 11VC 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMDA05CDR2G SMDA05CDR2G 896035-SMDA05CDR2G SMDA05CDR2GOSCT-ND 598-SMDA05CDR2G 58T2238 SMDA05CDR2G SMDA05CDR2G
Product Name 5V 11V 300W SOIC TVS Protection Diode TVS - TVS - Diodes - SMDA05CDR2G TVS Diodes TVS DIODE 5V 11V 8SOIC Transient Voltage Suppressor, Tvs, Smda05C Series, Bidirectional, 5 V, Soic, 8, 6 V Rohs Compliant Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel 8-SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) 8-SOIC 8-SOIC (0.154", 3.90mm Width)
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts 300 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data