TVS DIODE, 1.5KW, 90V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
Diode TVS Single Bi-Dir 90V 1.5KW 2-Pin DO-214AB T/R
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K2286 | 598-SMCJ90CA |
| Product Name | Tvs Diode, 1.5Kw, 90V, Do-214Ab; Product Range Onsemi | Diode TVS Single Bi-Dir 90V 1.5KW 2-Pin DO-214AB T/R |
| Direction | Bidirectional | |
| RoHS Compliant | RoHS | RoHS |
| Package | DO-214AB (SMC) | SMC |
| Pin Count | 2 | 2 |