onsemi 8V 1500W TVS Protection Diode SMCJ8V0CA

Description
TVS Diodes - Transient Voltage Suppressors 8V 1500W SMC Bidirectional Product overview: SMCJ8V0CA from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 1500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 1500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8V0CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diodes - Transient Voltage Suppressors 8V 1500W SMC Bidirectional Product overview: SMCJ8V0CA from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 1500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 1500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8V0CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V 1500W TVS Protection Diode - 144-SMCJ8V0CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 1500W TVS Protection Diode
144-SMCJ8V0CA
8V 1500W TVS Protection Diode 144-SMCJ8V0CA
TVS Diodes - Transient Voltage Suppressors 8V 1500W SMC Bidirectional Product overview: SMCJ8V0CA from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 1500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 1500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8V0CA can be used for catalog matching and distributor lookup.

TVS Diodes - Transient Voltage Suppressors 8V 1500W SMC Bidirectional Product overview: SMCJ8V0CA from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 1500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 1500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8V0CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCJ8V0CA - 1098128-SMCJ8V0CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ8V0CA
1098128-SMCJ8V0CA
TVS - TVS - Diodes - SMCJ8V0CA 1098128-SMCJ8V0CA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1098128-SMCJ8V0CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Case / Package: SMC (DO-214AB) STAND-OFF Voltage (Vwm): 8V Minimum Breakdown Voltage: 8.89V Max Clamping Voltage: 13.6V Peak Pulse Current(Ippm): 110.3A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1098128-SMCJ8V0CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 8V
Minimum Breakdown Voltage: 8.89V
Max Clamping Voltage: 13.6V
Peak Pulse Current(Ippm): 110.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ8V0CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ8V0CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ8V0CA
TVS DIODE 8VWM 13.6VC SMC

TVS DIODE 8VWM 13.6VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ8V0CA 1098128-SMCJ8V0CA SMCJ8V0CA
Product Name 8V 1500W TVS Protection Diode TVS - TVS - Diodes - SMCJ8V0CA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel SMC (DO-214AB) SMC (DO-214AB)
Peak Pulse Power 1500 watts 1500 watts
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data