Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 794688-SMCJ75CA
Packaging: Reel package
Type: Zener
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Current - Peak Pulse (10/1000μs): 12.4A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 83.3V
Manufacturer Package: SMC (DO-214AB)
Maximum Clamping Voltage: 121V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794688-SMCJ75CA |
| Product Name | TVS - TVS - Diodes - SMCJ75CA |
| Peak Pulse Power | 1500 watts |