Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1098075-SMCJ5V0CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 163A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098075-SMCJ5V0CA |
| Product Name | TVS - TVS - Diodes - SMCJ5V0CA |
| Package | SMC (DO-214AB) |