SMCJ58 - TRANS VOLTAGE SUPPRESSO
TVS DIODE, 1.5KW, 58V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ58A | 18C8530 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 58V, Do-214Ab; Product Range Onsemi |
| Package | DO-214AB (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | |
| VC | 93.6 volts | 93.6 volts |
| VBR | 64.4 volts |