Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1251628-SMCJ54CA
Packaging: Reel - TR
Type: Zener
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 54V
Current - Peak Pulse (10/1000μs): 17.2A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 60V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SMC (DO-214AB)
Maximum Clamping Voltage: 87.1V
Alternative Parts (Cross-Reference): SMCJ1.5KE62CA-TP; SMCJ54CA-13-F; 1.5SMC62CAT/R13;
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
Quantity per package: 3k pcs
Transient Voltage Suppressor, TVS, SMCJ Series, Bidirectional, 54 V, DO-214AB, 2, 60 V RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1251628-SMCJ54CA | 45Y7729 |
| Product Name | TVS - TVS - Diodes - SMCJ54CA | Transient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 54 V, Do-214Ab, 2, 60 V Rohs Compliant Onsemi |
| Peak Pulse Power | 1500 watts |