onsemi TVS DIODE 43VWM 69.4VC SMC SMCJ43CA

Description
TVS DIODE 43VWM 69.4VC SMC
Description
TVS DIODE 43VWM 69.4VC SMC

Suppliers

Company
Product
Description
Supplier Links
TVS DIODE 43VWM 69.4VC SMC - 598-SMCJ43CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 43VWM 69.4VC SMC
598-SMCJ43CA
TVS DIODE 43VWM 69.4VC SMC 598-SMCJ43CA
TVS DIODE 43VWM 69.4VC SMC

TVS DIODE 43VWM 69.4VC SMC

Supplier's Site
Tvs Diode, 1.5Kw, 43V, Do-214Ab; Product Range Onsemi - 18C8519 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 43V, Do-214Ab; Product Range Onsemi
18C8519
Tvs Diode, 1.5Kw, 43V, Do-214Ab; Product Range Onsemi 18C8519
TVS DIODE, 1.5KW, 43V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:43V; Clamping Voltage Vc Max:69.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE, 1.5KW, 43V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:43V; Clamping Voltage Vc Max:69.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 598-SMCJ43CA 18C8519
Product Name TVS DIODE 43VWM 69.4VC SMC Tvs Diode, 1.5Kw, 43V, Do-214Ab; Product Range Onsemi
RoHS Compliant RoHS RoHS
Pin Count 2 2
Peak Pulse Power 1500 watts
VBR 47.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 7514979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
600 W Transient Voltage Suppressor - P6SMB150CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS - TVS - Diodes - TPD1E10B09QDPYRQ1 - 937233-TPD1E10B09QDPYRQ1 - Win Source Electronics
Specs
Package 2-X1SON (1x.60)
Tj -40 to 125 C (-40 to 257 F)
View Details