TVS DIODE 28VWM 45.4VC SMC
TVS DIODE, 1.5KW, 28V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 598-SMCJ28A | 58K2269 |
| Product Name | TVS DIODE 28VWM 45.4VC SMC | Tvs Diode, 1.5Kw, 28V, Do-214Ab; Product Range Onsemi |
| RoHS Compliant | RoHS | RoHS |
| Pin Count | 2 | 2 |
| Peak Pulse Power | 1500 watts | |
| VBR | 31.1 volts | 31.1 volts |