onsemi TVS - TVS - Diodes - SMCJ150A SMCJ150A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1097983-SMCJ150A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Case / Package: SMC (DO-214AB) STAND-OFF Voltage (Vwm): 150V Minimum Breakdown Voltage: 167V Max Clamping Voltage: 243V Peak Pulse Current(Ippm): 6.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1097983-SMCJ150A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Case / Package: SMC (DO-214AB) STAND-OFF Voltage (Vwm): 150V Minimum Breakdown Voltage: 167V Max Clamping Voltage: 243V Peak Pulse Current(Ippm): 6.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ150A - 1097983-SMCJ150A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ150A
1097983-SMCJ150A
TVS - TVS - Diodes - SMCJ150A 1097983-SMCJ150A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1097983-SMCJ150A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Case / Package: SMC (DO-214AB) STAND-OFF Voltage (Vwm): 150V Minimum Breakdown Voltage: 167V Max Clamping Voltage: 243V Peak Pulse Current(Ippm): 6.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1097983-SMCJ150A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 150V
Minimum Breakdown Voltage: 167V
Max Clamping Voltage: 243V
Peak Pulse Current(Ippm): 6.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1097983-SMCJ150A
Product Name TVS - TVS - Diodes - SMCJ150A
Package SMC (DO-214AB)
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - P6KE200AG - 888405-P6KE200AG - Win Source Electronics
Specs
Package Axial
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Diodes - 1221212 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package SOT23; Sot-23
Pin Count 3
View Details
Power TVS Modules - 90KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
600 W Transient Voltage Suppressor - P6SMB91CAJ - Nexperia B.V.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details