Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1251578-SMCJ11CA
Packaging: Reel - TR
Type: Zener
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V
Current - Peak Pulse (10/1000μs): 82.4A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ11CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 12.2V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SMC (DO-214AB)
Maximum Clamping Voltage: 18.2V
Alternative Parts (Cross-Reference): SMCJ11CA; SMCJ11C; SMLJ11CA;
Introduction Date: March 01, 2012
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1251578-SMCJ11CA |
| Product Name | TVS - TVS - Diodes - SMCJ11CA |
| Peak Pulse Power | 1500 watts |