onsemi PMIC - PMIC - Gate Drivers - SMC0717 SMC0717

Description
Manufacturer: ON Semiconductor Win Source Part Number: 895866-SMC0717 Features: Gate Driver IC Package: Bulk Part Status: Obsolete Family Name: SMC07 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 895866-SMC0717 Features: Gate Driver IC Package: Bulk Part Status: Obsolete Family Name: SMC07 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SMC0717 - 895866-SMC0717 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SMC0717
895866-SMC0717
PMIC - PMIC - Gate Drivers - SMC0717 895866-SMC0717
Manufacturer: ON Semiconductor Win Source Part Number: 895866-SMC0717 Features: Gate Driver IC Package: Bulk Part Status: Obsolete Family Name: SMC07 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 895866-SMC0717
Features: Gate Driver IC
Package: Bulk
Part Status: Obsolete
Family Name: SMC07
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 895866-SMC0717
Product Name PMIC - PMIC - Gate Drivers - SMC0717
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F86FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Inverters ICs - 7989086P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 74AHCT1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers