onsemi 225W SOT23 Zener Diode SMBZ1516LT1G

Description
Zener Regulating Diode, 0.225W, SOT23
Request a Quote Datasheet
Description
Zener Regulating Diode, 0.225W, SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMBZ1516LT1G - Rochester Electronics
Newburyport, MA, United States
Zener Regulating Diode, 0.225W, SOT23

Zener Regulating Diode, 0.225W, SOT23

Supplier's Site Datasheet
Singapore, Singapore
225W SOT23 Zener Diode
287-SMBZ1516LT1G
225W SOT23 Zener Diode 287-SMBZ1516LT1G
DIODE ZENER .225W SPCL SOT23 Product overview: SMBZ1516LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225W, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225W, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ1516LT1G can be used for catalog matching and distributor lookup.

DIODE ZENER .225W SPCL SOT23 Product overview: SMBZ1516LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225W, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225W, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ1516LT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - SMBZ1516LT1G - 838158-SMBZ1516LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBZ1516LT1G
838158-SMBZ1516LT1G
Diodes - Zener - Single - SMBZ1516LT1G 838158-SMBZ1516LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 838158-SMBZ1516LT1G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 838158-SMBZ1516LT1G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Single Zener Diodes - SMBZ1516LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SMBZ1516LT1G
Single Zener Diodes SMBZ1516LT1G
DIODE ZENER .225W SPCL SOT23

DIODE ZENER .225W SPCL SOT23

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMBZ1516LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ1516LT1G
Discrete Semiconductor Products - Diodes - Zener SMBZ1516LT1G
DIODE ZENER .225W SPCL SOT23

DIODE ZENER .225W SPCL SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBZ1516LT1G 287-SMBZ1516LT1G 838158-SMBZ1516LT1G SMBZ1516LT1G SMBZ1516LT1G
Product Name 225W SOT23 Zener Diode Diodes - Zener - Single - SMBZ1516LT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data