onsemi 225W SOT23 Zener Diode SMBZ1460LT1G

Description
Zener Regulating Diode, 0.225W, SOT23
Request a Quote Datasheet
Description
Zener Regulating Diode, 0.225W, SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMBZ1460LT1G - Rochester Electronics
Newburyport, MA, United States
Zener Regulating Diode, 0.225W, SOT23

Zener Regulating Diode, 0.225W, SOT23

Supplier's Site Datasheet
Singapore, Singapore
225W SOT23 Zener Diode
287-SMBZ1460LT1G
225W SOT23 Zener Diode 287-SMBZ1460LT1G
DIODE ZENER .225W SPCL SOT23 Product overview: SMBZ1460LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225W, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225W, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ1460LT1G can be used for catalog matching and distributor lookup.

DIODE ZENER .225W SPCL SOT23 Product overview: SMBZ1460LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225W, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225W, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ1460LT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 1094215-SMBZ1460LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1094215-SMBZ1460LT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1094215-SMBZ1460LT1G
Win Source Part Number: 1094215-SMBZ1460LT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.30.0040 Mfr: onsemi Other Names: 2156-SMBZ1460LT1G,ON SONSSMBZ1460LT1G RoHS Status: Not applicable

Win Source Part Number: 1094215-SMBZ1460LT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.30.0040
Mfr: onsemi
Other Names: 2156-SMBZ1460LT1G,ONSONSSMBZ1460LT1G
RoHS Status: Not applicable

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SMBZ1460LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ1460LT1G
Discrete Semiconductor Products - Diodes - Zener SMBZ1460LT1G
DIODE ZENER .225W SPCL SOT23

DIODE ZENER .225W SPCL SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBZ1460LT1G 287-SMBZ1460LT1G 1094215-SMBZ1460LT1G SMBZ1460LT1G
Product Name 225W SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data