onsemi 225W SOT23 DC-DC Converter IC SMBZ1024LT1

Description
ZEN SOT23 REG .225W SPCL / Regulator Output DC-DC Controller IC Product overview: SMBZ1024LT1 from ON Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225W, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 225W, SOT23, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SMBZ1024LT1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ZEN SOT23 REG .225W SPCL / Regulator Output DC-DC Controller IC Product overview: SMBZ1024LT1 from ON Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225W, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 225W, SOT23, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SMBZ1024LT1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
225W SOT23 DC-DC Converter IC - 715-SMBZ1024LT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
225W SOT23 DC-DC Converter IC
715-SMBZ1024LT1
225W SOT23 DC-DC Converter IC 715-SMBZ1024LT1
ZEN SOT23 REG .225W SPCL / Regulator Output DC-DC Controller IC Product overview: SMBZ1024LT1 from ON Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225W, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 225W, SOT23, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SMBZ1024LT1 can be used for catalog matching and distributor lookup.

ZEN SOT23 REG .225W SPCL / Regulator Output DC-DC Controller IC Product overview: SMBZ1024LT1 from ON Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225W, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 225W, SOT23, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SMBZ1024LT1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SMBZ1024LT1
Product Name 225W SOT23 DC-DC Converter IC
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 3.3 volts
View Details
DCP021212D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021212DU - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers