onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBV1008LT1 SMBV1008LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 328317-SMBV1008LT1 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 328317-SMBV1008LT1 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBV1008LT1 - 328317-SMBV1008LT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBV1008LT1
328317-SMBV1008LT1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBV1008LT1 328317-SMBV1008LT1
Manufacturer: ON Semiconductor Win Source Part Number: 328317-SMBV1008LT1 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 328317-SMBV1008LT1
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now
DC DC Switching Controllers - SMBV1008LT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SMBV1008LT1
DC DC Switching Controllers SMBV1008LT1
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 328317-SMBV1008LT1 SMBV1008LT1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SMBV1008LT1 DC DC Switching Controllers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-1745-2-ND - DigiKey
Specs
Configuration / Function Buck; Boost
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage 1.25 volts
View Details
6 suppliers
LM22672-Q1 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Switching Regulators - 1907989P - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details