NPN PNP Bipolar Transistor, SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
NPN PNP Bipolar Transistor
Bipolar Transistors - BJT SS GP XSTR DUAL 40V
TRAN NPN/PNP 40V 0.2A SC88/SC70
TRANSISTOR ARRAY, AEC-Q101, NPN/PNP, 40V; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; Power Dissipation Pd:150mW; DC Collector Current:200mA; DC Current Gain hFE:30hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes
TRAN NPN/PNP 40V 0.2A SC88/SC70
40V 150mW 100@10mA,1V 200mA NPN+PNP SC-88 Bipolar Transistors - BJT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-SMBT3946DW1T1G | SMBT3946DW1T1GOSDKR-ND | SMBT3946DW1T1G | SMBT3946DW1T1G | SMBT3946DW1T1G | 13AC3977 | SMBT3946DW1T1G | SMBT3946DW1T1G |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Bipolar Transistor Arrays | Transistor Array, Aec-Q101, Npn/pnp, 40V; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | |
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts | ||||
| PD | 150 milliwatts | 150 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | NPN; PNP |