Bipolar (BJT) Transistor PNP 35V 2A 100MHz 625mW Surface Mount 6-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1097895-SMBT35200MT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Max Vce (sat): 310mV @ 20mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 1.5A, 1.5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TRANS PNP 35V 2A 6TSOP
Bipolar Transistors - BJT SS TSOP6 PNP XSTR SPCL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SMBT35200MT1G-ND | 1097895-SMBT35200MT1G | SMBT35200MT1G | SMBT35200MT1G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - SMBT35200MT1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP |