Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1097874-SMBJ7V5A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 7.5V
Minimum Breakdown Voltage: 8.33V
Max Clamping Voltage: 12.9V
Peak Pulse Current(Ippm): 46.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097874-SMBJ7V5A |
| Product Name | TVS - TVS - Diodes - SMBJ7V5A |
| Package | SMB; DO-214AA (SMB) |
| VWM | 7.5 volts |
| IPPM | 46.5 amps |