Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1097855-SMBJ6V0CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 58.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097855-SMBJ6V0CA |
| Product Name | TVS - TVS - Diodes - SMBJ6V0CA |
| Package | SMB; DO-214AA (SMB) |
| VWM | 6 volts |
| IPPM | 58.3 amps |