onsemi TVS - TVS - Diodes - SMBJ6V0A SMBJ6V0A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1097854-SMBJ6V0A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 58.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1097854-SMBJ6V0A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 58.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ6V0A - 1097854-SMBJ6V0A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ6V0A
1097854-SMBJ6V0A
TVS - TVS - Diodes - SMBJ6V0A 1097854-SMBJ6V0A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1097854-SMBJ6V0A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 58.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1097854-SMBJ6V0A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 58.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode TVS Single Uni-Dir 6V 600W 2-Pin SMBJ T/R - 598-SMBJ6V0A - Utmel Electronic Limited
Hong Kong, China
Diode TVS Single Uni-Dir 6V 600W 2-Pin SMBJ T/R
598-SMBJ6V0A
Diode TVS Single Uni-Dir 6V 600W 2-Pin SMBJ T/R 598-SMBJ6V0A
Diode TVS Single Uni-Dir 6V 600W 2-Pin SMBJ T/R

Diode TVS Single Uni-Dir 6V 600W 2-Pin SMBJ T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097854-SMBJ6V0A 598-SMBJ6V0A
Product Name TVS - TVS - Diodes - SMBJ6V0A Diode TVS Single Uni-Dir 6V 600W 2-Pin SMBJ T/R
Package SMB; DO-214AA (SMB) SMB; SMB
VWM 6 volts
IPPM 58.3 amps
VC 10.3 volts
VBR 6.67 volts 7.02 volts
Unlock Full Specs
to access all available technical data