TVS DIODE, 600W, 51V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TRANS VOLTAGE SUPPRESSOR DIODE,
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K2242 | SMBJ51CA |
| Product Name | Tvs Diode, 600W, 51V, Do-214Aa; Product Range Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Direction | Bidirectional | |
| RoHS Compliant | RoHS | |
| Package | SMB; DO-214AA (SMB) | SMB; SMB (DO-214AA) |
| Pin Count | 2 |