TVS DIODE, 600W, 24V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TRANS VOLTAGE SUPPRESSOR DIODE,
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 18C8405 | SMBJ24A |
| Product Name | Tvs Diode, 600W, 24V, Do-214Aa; Product Range Onsemi | TVS Diodes |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SMB; DO-214AA (SMB) | |
| Pin Count | 2 |