onsemi Diode Arrays SM1MA142WAT1G

Description
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 488-SM1MA142WAT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 488-SM1MA142WAT1GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 80V 100MA SC70-3

DIODE ARRAY GP 80V 100MA SC70-3

Buy Now Datasheet
Diode Arrays - 488-SM1MA142WAT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 80V 100MA SC70-3

DIODE ARRAY GP 80V 100MA SC70-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283000-SM1MA142WAT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283000-SM1MA142WAT1G
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283000-SM1MA142WAT1G
Win Source Part Number: 1283000-SM1MA142WAT1 G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 100 nA @ 75 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA (DC) Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70-3 (SOT323) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: 2156-SM1MA142WAT1G-O S,ONSONSSM1MA142WAT1 G Base Product Number: SM1MA142

Win Source Part Number: 1283000-SM1MA142WAT1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 100 nA @ 75 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: 2156-SM1MA142WAT1G-OS,ONSONSSM1MA142WAT1G
Base Product Number: SM1MA142

Buy Now Datasheet
Singapore, Singapore
80 V Diode and Rectifier
286-SM1MA142WAT1G
80 V Diode and Rectifier 286-SM1MA142WAT1G
80 V Common Anode Small Signal Switching Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SM1MA142WAT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SM1MA142WAT1G can be used for catalog matching and distributor lookup.

80 V Common Anode Small Signal Switching Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SM1MA142WAT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SM1MA142WAT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SM1MA142WAT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SM1MA142WAT1G
Discrete Semiconductor Products - Diodes - Rectifiers SM1MA142WAT1G
DIODE ARRAY GP 80V 100MA SC70-3

DIODE ARRAY GP 80V 100MA SC70-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 488-SM1MA142WAT1GTR-ND 1283000-SM1MA142WAT1G 286-SM1MA142WAT1G SM1MA142WAT1G
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 80 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj 150 C (302 F) 150 C (302 F)
Package SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 Tape and Reel
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data