TVS DIODE ARRAY, 300W, 12V, SOT-23, FULL REEL; Clamping Voltage Vc Max:19V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:300W; Product Range:SM Series; Automotive Qualification Standard:-; Filter Terminals:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 26AC3450 |
| Product Name | Tvs Diode Array, 300W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Onsemi |
| Diode Type | Transient Voltage Suppressor Diodes |