onsemi Multivibrators SLV74HC4538ADR2G

Description
Monostable Multivibrator 30 ns 16-SOIC
Description
Monostable Multivibrator 30 ns 16-SOIC

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - SLV74HC4538ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SLV74HC4538ADR2G
Multivibrators SLV74HC4538ADR2G
Monostable Multivibrator 30 ns 16-SOIC

Monostable Multivibrator 30 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SLV74HC4538ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SLV74HC4538ADR2G
Integrated Circuits (ICs) - Logic - Multivibrators SLV74HC4538ADR2G
IC MULTIVIBRTR DUAL MONO

IC MULTIVIBRTR DUAL MONO

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number SLV74HC4538ADR2G SLV74HC4538ADR2G
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MC74HC4538ADR2 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 1727-74AHCT123APW-Q100JTR-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123APWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
5 suppliers
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details