The SL5583W is a 6-pin dual in-line package optocoupler consisting of a gallium arsenide infrared emitting diode driving a silicon phototransistor. It provides electrical isolation with an input-output isolation voltage of 5300 Vac(rms) and an isolation resistance of 10ⁱⁱ Ω. The device supports a collector-emitter voltage of 50 V and a continuous collector current of 100 mA. The current transfer ratio ranges from 25% to 320% at an input current of 10 mA and collector-emitter voltage of 5 V. It meets UL and VDE 0884 safety standards, with an external creepage distance of 8.0 mm and clearance of 9.6 mm. The operating temperature range is -55 °C to +100 °C. Package dimensions are 0.400 in × 0.240 in (10.16 mm × 6.10 mm).
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: SL5583W from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SL5583W can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SL5583W |
| Product Name | Bipolar Transistor |
| Package Type | Tube |