onsemi 5.3kV 50V 100mA Bipolar Transistor SL5582W

Description
1-Ch 5.3kV Optocoupler Transistor PDIP 50V 100mA Product overview: SL5582W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 50V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SL5582W can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-Ch 5.3kV Optocoupler Transistor PDIP 50V 100mA Product overview: SL5582W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 50V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SL5582W can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SL5582.W is a six-pin phototransistor optocoupler consisting of a gallium arsenide infrared LED and a silicon phototransistor in a dual in-line package with a 10.16 mm input/output pin spacing. It has a collector-emitter voltage rating of 50 V, a continuous collector current rating of 100 mA, and an isolation voltage of 5300 Vrms. The device meets UL recognition (File # E90700) and operates over a temperature range of -55°C to +100°C. Its current transfer ratio is a minimum of 40% at an input current of 10 mA and collector-emitter voltage of 5 V. The package has an external creepage distance of 8.0 mm and an air gap of 9.6 mm.

Datasheet Summary
Powered by GS/AI

The SL5582.W is a six-pin phototransistor optocoupler consisting of a gallium arsenide infrared LED and a silicon phototransistor in a dual in-line package with a 10.16 mm input/output pin spacing. It has a collector-emitter voltage rating of 50 V, a continuous collector current rating of 100 mA, and an isolation voltage of 5300 Vrms. The device meets UL recognition (File # E90700) and operates over a temperature range of -55°C to +100°C. Its current transfer ratio is a minimum of 40% at an input current of 10 mA and collector-emitter voltage of 5 V. The package has an external creepage distance of 8.0 mm and an air gap of 9.6 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3kV 50V 100mA Bipolar Transistor
903-SL5582W
5.3kV 50V 100mA Bipolar Transistor 903-SL5582W
1-Ch 5.3kV Optocoupler Transistor PDIP 50V 100mA Product overview: SL5582W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 50V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SL5582W can be used for catalog matching and distributor lookup.

1-Ch 5.3kV Optocoupler Transistor PDIP 50V 100mA Product overview: SL5582W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 50V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SL5582W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-SL5582W
Product Name 5.3kV 50V 100mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data