onsemi Optoisolators - Transistor, Photovoltaic Output - SL5504 SL5504

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1250655-SL5504 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.23V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 50μs, 150μs (Maximum) Part Status: Obsolete(EOL) Family Name: SL5504 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 80V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 25% @ 10mA Current Transfer Ratio (Maximum): 400% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AV1M; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1250655-SL5504 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.23V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 50μs, 150μs (Maximum) Part Status: Obsolete(EOL) Family Name: SL5504 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 80V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 25% @ 10mA Current Transfer Ratio (Maximum): 400% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AV1M; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SL5504 - 1250655-SL5504 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SL5504
1250655-SL5504
Optoisolators - Transistor, Photovoltaic Output - SL5504 1250655-SL5504
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1250655-SL5504 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.23V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 50μs, 150μs (Maximum) Part Status: Obsolete(EOL) Family Name: SL5504 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 80V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 25% @ 10mA Current Transfer Ratio (Maximum): 400% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AV1M; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1250655-SL5504
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.23V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 50μs, 150μs (Maximum)
Part Status: Obsolete(EOL)
Family Name: SL5504
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Output Voltage MAX: 80V
Output Current per Channel: 100mA
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 25% @ 10mA
Current Transfer Ratio (Maximum): 400% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): H11AV1M;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
80V 100mA 5.3kV Bipolar Transistor - 903-SL5504 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100mA 5.3kV Bipolar Transistor
903-SL5504
80V 100mA 5.3kV Bipolar Transistor 903-SL5504
1-CH DC Optocoupler, 80V VCEO, 100mA, 5.3kV Iso, PDIP Product overview: SL5504 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SL5504 can be used for catalog matching and distributor lookup.

1-CH DC Optocoupler, 80V VCEO, 100mA, 5.3kV Iso, PDIP Product overview: SL5504 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SL5504 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1250655-SL5504 903-SL5504
Product Name Optoisolators - Transistor, Photovoltaic Output - SL5504 80V 100mA 5.3kV Bipolar Transistor
Package Type SOT3
Packing Method Tube; Tube
TJ -55 to 100 C (-67 to 212 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658654 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
1A 80V Bipolar Transistor - 283-BCP 56-10 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
IC(max) 1000 milliamps
VCEO 80 volts
View Details
2 suppliers