The SL5500W is a 6-pin DIP optocoupler consisting of an infrared GaAs LED and a silicon NPN phototransistor with accessible base, designed for electrical isolation in power supply regulators, digital logic inputs, and industrial controls. It features a 5.3 kV RMS isolation voltage, a collector-emitter breakdown voltage of 30 V, and a maximum collector current of 100 mA. The device meets UL and VDE safety certifications, with a storage temperature range of -55°C to +150°C and an operating temperature range of -55°C to +100°C. It is available in a 0.4-inch lead spacing package variant.
1-CH DC Optocoupler, 30V VCEO, 100mA, 5.3kV Iso, PDIP Product overview: SL5500W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SL5500W can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SL5500W |
| Product Name | 30V 100mA 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |