onsemi 15V 30V SOT-23 TVS Protection Diode SL15T1G

Description
TVS Diode Uni-Dir 15V 30V Clamping SOT-23 Product overview: SL15T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 30V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 30V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL15T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Uni-Dir 15V 30V Clamping SOT-23 Product overview: SL15T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 30V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 30V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL15T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 30V SOT-23 TVS Protection Diode
144-SL15T1G
15V 30V SOT-23 TVS Protection Diode 144-SL15T1G
TVS Diode Uni-Dir 15V 30V Clamping SOT-23 Product overview: SL15T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 30V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 30V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL15T1G can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 15V 30V Clamping SOT-23 Product overview: SL15T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 30V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 30V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL15T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7815200P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7815200P
TVS Diodes 7815200P
300W TVS & ESD 15V Low Capacitance SOT23

300W TVS & ESD 15V Low Capacitance SOT23

Supplier's Site
TVS Diodes - 7815200 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7815200
TVS Diodes 7815200
300W TVS & ESD 15V Low Capacitance SOT23

300W TVS & ESD 15V Low Capacitance SOT23

Supplier's Site
TVS Diodes - 1453363 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1453363
TVS Diodes 1453363
300W TVS & ESD 15V Low Capacitance SOT23

300W TVS & ESD 15V Low Capacitance SOT23

Supplier's Site
TVS Diodes - SL15T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SL15T1GOSCT-ND
TVS Diodes SL15T1GOSCT-ND
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SL15T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SL15T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SL15T1GOSTR-ND
TVS Diodes SL15T1GOSTR-ND
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Tvs Diode, 300W, 15V, Sot-23; Clamping Voltage Vc Max Onsemi - 10N9606 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 300W, 15V, Sot-23; Clamping Voltage Vc Max Onsemi
10N9606
Tvs Diode, 300W, 15V, Sot-23; Clamping Voltage Vc Max Onsemi 10N9606
TVS DIODE, 300W, 15V, SOT-23; Clamping Voltage Vc Max:30V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:SL05T1 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, 300W, 15V, SOT-23; Clamping Voltage Vc Max:30V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:SL05T1 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Diode, Aec-Q101, Esd, 15V, Sot-23; Clamping Voltage Vc Max Onsemi - 50AC7296 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd, 15V, Sot-23; Clamping Voltage Vc Max Onsemi
50AC7296
Diode, Aec-Q101, Esd, 15V, Sot-23; Clamping Voltage Vc Max Onsemi 50AC7296
DIODE, AEC-Q101, ESD, 15V, SOT-23; Clamping Voltage Vc Max:30V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

DIODE, AEC-Q101, ESD, 15V, SOT-23; Clamping Voltage Vc Max:30V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SL15T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SL15T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SL15T1G
TVS DIODE 15VWM 30VC SOT23-3

TVS DIODE 15VWM 30VC SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SL15T1G 7815200P 7815200 SL15T1GOSCT-ND 10N9606 50AC7296 SL15T1G
Product Name 15V 30V SOT-23 TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 300W, 15V, Sot-23; Clamping Voltage Vc Max Onsemi Diode, Aec-Q101, Esd, 15V, Sot-23; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOT23; SOT-23 SOT23; Sot-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
Peak Pulse Power 300 watts 300 watts 300 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data