onsemi TVS Diodes SL12T1G

Description
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SL12T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SL12T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SL12T1GOSCT-ND
TVS Diodes SL12T1GOSCT-ND
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SL12T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SL12T1GOSTR-ND
TVS Diodes SL12T1GOSTR-ND
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
12V SOT-23 TVS Protection Diode
144-SL12T1G
12V SOT-23 TVS Protection Diode 144-SL12T1G
TVS Diode Uni-Dir 12V 3-Pin SOT-23 ESD Suppressor Product overview: SL12T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL12T1G can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 12V 3-Pin SOT-23 ESD Suppressor Product overview: SL12T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL12T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SL12T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SL12T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SL12T1G
TVS DIODE 12VWM 24VC SOT23-3

TVS DIODE 12VWM 24VC SOT23-3

Supplier's Site
Tvs Diode, 300W, Unidirectional, Sot-23-3; Clamping Voltage Vc Max Onsemi - 34R5382 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 300W, Unidirectional, Sot-23-3; Clamping Voltage Vc Max Onsemi
34R5382
Tvs Diode, 300W, Unidirectional, Sot-23-3; Clamping Voltage Vc Max Onsemi 34R5382
TVS DIODE, 300W, UNIDIRECTIONAL, SOT-23-3; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:300W; Product Range:SL05T1 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 300W, UNIDIRECTIONAL, SOT-23-3; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:300W; Product Range:SL05T1 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 300W, Unidirectional, Sot-23-3; Clamping Voltage Vc Max Onsemi - 49X8995 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 300W, Unidirectional, Sot-23-3; Clamping Voltage Vc Max Onsemi
49X8995
Tvs Diode, 300W, Unidirectional, Sot-23-3; Clamping Voltage Vc Max Onsemi 49X8995
TVS DIODE, 300W, UNIDIRECTIONAL, SOT-23-3; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:300W; Product Range:SL05T1 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 300W, UNIDIRECTIONAL, SOT-23-3; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:300W; Product Range:SL05T1 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SL12T1GOSDKR-ND 144-SL12T1G SL12T1G 34R5382
Product Name TVS Diodes 12V SOT-23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 300W, Unidirectional, Sot-23-3; Clamping Voltage Vc Max Onsemi
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23
Peak Pulse Power 300 watts 300 watts
VC 24 volts 24 volts 11 volts
VBR 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data