onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9424DY SI9424DY

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128126-SI9424DY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 33nC @ 5V Max Input Capacitance: 2260pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 24 mOhm @ 8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128126-SI9424DY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 33nC @ 5V Max Input Capacitance: 2260pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 24 mOhm @ 8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9424DY - 128126-SI9424DY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9424DY
128126-SI9424DY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9424DY 128126-SI9424DY
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128126-SI9424DY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 33nC @ 5V Max Input Capacitance: 2260pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 24 mOhm @ 8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 128126-SI9424DY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 33nC @ 5V
Max Input Capacitance: 2260pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 24 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 8A SOIC MOSFET Transistor
278-SI9424DY
20V 8A SOIC MOSFET Transistor 278-SI9424DY
MOSFET P-CH 20V 8A 8-SOIC Product overview: SI9424DY from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9424DY can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 8A 8-SOIC Product overview: SI9424DY from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9424DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI9424DYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9424DYTR-ND
Single FETs, MOSFETs SI9424DYTR-ND
P-Channel 20V 8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI9424DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI9424DY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI9424DY
MOSFET P-CH 20V 8A 8SOIC

MOSFET P-CH 20V 8A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 128126-SI9424DY 278-SI9424DY SI9424DYTR-ND SI9424DY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9424DY 20V 8A SOIC MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 20 volts
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data