onsemi 30V 4.9A MOSFET Transistor SI4953DY

Description
MOSFET 2P-CH 30V 4.9A 8SOIC Product overview: SI4953DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4953DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 30V 4.9A 8SOIC Product overview: SI4953DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4953DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 4.9A MOSFET Transistor - 289-SI4953DY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 4.9A MOSFET Transistor
289-SI4953DY
30V 4.9A MOSFET Transistor 289-SI4953DY
MOSFET 2P-CH 30V 4.9A 8SOIC Product overview: SI4953DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4953DY can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 4.9A 8SOIC Product overview: SI4953DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4953DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4953DY - 322314-SI4953DY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4953DY
322314-SI4953DY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4953DY 322314-SI4953DY
Manufacturer: Fairchild Semiconductor Win Source Part Number: 322314-SI4953DY Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 322314-SI4953DY
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4953DY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4953DY
MOSFET 2P-CH 30V 4.9A 8SOIC

MOSFET 2P-CH 30V 4.9A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI4953DY 322314-SI4953DY SI4953DY
Product Name 30V 4.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4953DY Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
20V 5.4A MOSFET Transistor - 278-AUIRF7207QTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details