Mosfet Array N and P-Channel 30V 6A 1W Surface Mount 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 028512-SI4542DY
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13nC @ 5V
Max Input Capacitance: 830pF @ 15V
Maximum Rds On at Id,Vgs: 28 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Quantity per package: 2,500
30V N/P-Channel MOSFET, 6A, 28mR, SOIC, Tape & Reel Product overview: SI4542DY from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4542DY can be used for catalog matching and distributor lookup.
MOSFET, N & P CHANNEL, 30V, 0.028OHM, 6A, SOIC-8; Transistor Polarity:Complementa
MOSFET N/P-CH 30V 6A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI4542DYTR-ND | 028512-SI4542DY | 289-SI4542DY | SI4542DY | 32C8215 | SI4542DY |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4542DY | P-Channel 30V 6A SOIC MOSFET Transistor | MOSFET | Mosfet, N & P Channel, 30V, 0.028Ohm, 6A, Soic-8; Transistor Polarity Onsemi | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | TO-3 | 8-SOIC (0.154", 3.90mm Width) | ||
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; N and P-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 1000 milliwatts | 1000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |